API Delevan, Inc. Fixed Inductors 1210R-473J

Description
47µH Unshielded Inductor 163mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Inductor 163mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42064JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42064JTR-ND
Fixed Inductors DN42064JTR-ND
47µH Unshielded Inductor 163mA 7Ohm Max 1210 (3225 Metric)

47µH Unshielded Inductor 163mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42064JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42064JDKR-ND
Fixed Inductors DN42064JDKR-ND
47µH Unshielded Inductor 163mA 7Ohm Max 1210 (3225 Metric)

47µH Unshielded Inductor 163mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42064JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42064JCT-ND
Fixed Inductors DN42064JCT-ND
47µH Unshielded Inductor 163mA 7Ohm Max 1210 (3225 Metric)

47µH Unshielded Inductor 163mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor;RF;Ind 47uH;Tol +/-5%;Cur 163mA;SMT;Case 1210;DCR 7 Ohms;SRF 13MHz - 70033177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 47uH;Tol +/-5%;Cur 163mA;SMT;Case 1210;DCR 7 Ohms;SRF 13MHz
70033177
Inductor;RF;Ind 47uH;Tol +/-5%;Cur 163mA;SMT;Case 1210;DCR 7 Ohms;SRF 13MHz 70033177
1210 Series Unshielded Surface Mounted Inductors Operating Temperature Range: –55°C to +125°C Current Rating at 90°C Ambient: 35°C Rise Maximum Power Dissipation at 90°C: Phenolic: 0.168 W Iron: 0.287 W Ferrite: 0.287 W Phenolic core, surface mount.

1210 Series Unshielded Surface Mounted Inductors
Operating Temperature Range: –55°C to +125°C
Current Rating at 90°C Ambient: 35°C Rise
Maximum Power Dissipation at 90°C:
Phenolic: 0.168 W
Iron: 0.287 W
Ferrite: 0.287 W
Phenolic core, surface mount.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42064JTR-ND 70033177
Product Name Fixed Inductors Inductor;RF;Ind 47uH;Tol +/-5%;Cur 163mA;SMT;Case 1210;DCR 7 Ohms;SRF 13MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details