API Delevan, Inc. Fixed Inductors 1210R-472J

Description
4.7µH Unshielded Inductor 352mA 1.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 352mA 1.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42063JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42063JDKR-ND
Fixed Inductors DN42063JDKR-ND
4.7µH Unshielded Inductor 352mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Inductor 352mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42063JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42063JCT-ND
Fixed Inductors DN42063JCT-ND
4.7µH Unshielded Inductor 352mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Inductor 352mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42063JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42063JTR-ND
Fixed Inductors DN42063JTR-ND
4.7µH Unshielded Inductor 352mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Inductor 352mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 4.7uH Inductor and Choke - 71-1210R-472J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH Inductor and Choke
71-1210R-472J
SMD 4.7uH Inductor and Choke 71-1210R-472J
SMD Inductor 4.7uH 5% Ferrite Unshielded 1210 Product overview: 1210R-472J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210R-472J can be used for catalog matching and distributor lookup.

SMD Inductor 4.7uH 5% Ferrite Unshielded 1210 Product overview: 1210R-472J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210R-472J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1210R-472J
811639-1210R-472J
Fixed Inductors - 1210R-472J 811639-1210R-472J
Manufacturer: API Delevan Inc. Win Source Part Number: 811639-1210R-472J Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 45MHz DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Manufacturer Package: 1210 (3225 Metric) Height - Seated (Maximum): 0.101" (2.57mm) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 30 at 7.9MHz Current Rating (Amps): 352mA Inductance Frequency - Test: 7.9MHz

Manufacturer: API Delevan Inc.
Win Source Part Number: 811639-1210R-472J
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.7μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 45MHz
DC Resistance (DCR): 1.5Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Manufacturer Package: 1210 (3225 Metric)
Height - Seated (Maximum): 0.101" (2.57mm)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 30 at 7.9MHz
Current Rating (Amps): 352mA
Inductance Frequency - Test: 7.9MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42063JDKR-ND 71-1210R-472J 811639-1210R-472J
Product Name Fixed Inductors SMD 4.7uH Inductor and Choke Fixed Inductors - 1210R-472J
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers