API Delevan, Inc. Fixed Inductors 1210R-471F

Description
470nH Unshielded Inductor 644mA 500mOhm Max 2-SMD
Request a Quote Datasheet
Description
470nH Unshielded Inductor 644mA 500mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-471F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-471F-ND
Fixed Inductors 1210R-471F-ND
470nH Unshielded Inductor 644mA 500mOhm Max 2-SMD

470nH Unshielded Inductor 644mA 500mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-471F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Fixed Inductors - 0402DC-2N0XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details