API Delevan, Inc. Fixed Inductors 1210R-470K

Description
47nH Unshielded Inductor 636mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Inductor 636mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1210R-470KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210R-470KCT-ND
Fixed Inductors 197-1210R-470KCT-ND
47nH Unshielded Inductor 636mA 300mOhm Max 1210 (3225 Metric)

47nH Unshielded Inductor 636mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 197-1210R-470KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210R-470KTR-ND
Fixed Inductors 197-1210R-470KTR-ND
47nH Unshielded Inductor 636mA 300mOhm Max 1210 (3225 Metric)

47nH Unshielded Inductor 636mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 197-1210R-470KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210R-470KDKR-ND
Fixed Inductors 197-1210R-470KDKR-ND
47nH Unshielded Inductor 636mA 300mOhm Max 1210 (3225 Metric)

47nH Unshielded Inductor 636mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1210R-470KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details