API Delevan, Inc. Fixed Inductors 1210R-393J

Description
39µH Unshielded Inductor 170mA 6.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Inductor 170mA 6.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42060JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42060JTR-ND
Fixed Inductors DN42060JTR-ND
39µH Unshielded Inductor 170mA 6.4Ohm Max 1210 (3225 Metric)

39µH Unshielded Inductor 170mA 6.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42060JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42060JCT-ND
Fixed Inductors DN42060JCT-ND
39µH Unshielded Inductor 170mA 6.4Ohm Max 1210 (3225 Metric)

39µH Unshielded Inductor 170mA 6.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42060JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42060JDKR-ND
Fixed Inductors DN42060JDKR-ND
39µH Unshielded Inductor 170mA 6.4Ohm Max 1210 (3225 Metric)

39µH Unshielded Inductor 170mA 6.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42060JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details