API Delevan, Inc. Fixed Inductors 1210R-392J

Description
3.9µH Unshielded Inductor 378mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 378mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42059JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42059JCT-ND
Fixed Inductors DN42059JCT-ND
3.9µH Unshielded Inductor 378mA 1.3Ohm Max 1210 (3225 Metric)

3.9µH Unshielded Inductor 378mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42059JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42059JTR-ND
Fixed Inductors DN42059JTR-ND
3.9µH Unshielded Inductor 378mA 1.3Ohm Max 1210 (3225 Metric)

3.9µH Unshielded Inductor 378mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42059JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42059JDKR-ND
Fixed Inductors DN42059JDKR-ND
3.9µH Unshielded Inductor 378mA 1.3Ohm Max 1210 (3225 Metric)

3.9µH Unshielded Inductor 378mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42059JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details