API Delevan, Inc. Fixed Inductors 1210R-333K

Description
33µH Unshielded Inductor 182mA 5.6Ohm Max 2-SMD
Request a Quote Datasheet
Description
33µH Unshielded Inductor 182mA 5.6Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-333K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-333K-ND
Fixed Inductors 1210R-333K-ND
33µH Unshielded Inductor 182mA 5.6Ohm Max 2-SMD

33µH Unshielded Inductor 182mA 5.6Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-333K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details