API Delevan, Inc. Fixed Inductors 1210R-332J

Description
3.3µH Unshielded Inductor 393mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 393mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42143JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42143JTR-ND
Fixed Inductors DN42143JTR-ND
3.3µH Unshielded Inductor 393mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Inductor 393mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42143JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42143JCT-ND
Fixed Inductors DN42143JCT-ND
3.3µH Unshielded Inductor 393mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Inductor 393mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42143JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42143JDKR-ND
Fixed Inductors DN42143JDKR-ND
3.3µH Unshielded Inductor 393mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Inductor 393mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42143JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details