API Delevan, Inc. Fixed Inductors 1210R-273J

Description
27µH Unshielded Inductor 193mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Inductor 193mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42054JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42054JTR-ND
Fixed Inductors DN42054JTR-ND
27µH Unshielded Inductor 193mA 5Ohm Max 1210 (3225 Metric)

27µH Unshielded Inductor 193mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42054JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42054JCT-ND
Fixed Inductors DN42054JCT-ND
27µH Unshielded Inductor 193mA 5Ohm Max 1210 (3225 Metric)

27µH Unshielded Inductor 193mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42054JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42054JDKR-ND
Fixed Inductors DN42054JDKR-ND
27µH Unshielded Inductor 193mA 5Ohm Max 1210 (3225 Metric)

27µH Unshielded Inductor 193mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42054JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details