API Delevan, Inc. Fixed Inductors 1210R-271K

Description
270nH Unshielded Inductor 759mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Inductor 759mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42052TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42052TR-ND
Fixed Inductors DN42052TR-ND
270nH Unshielded Inductor 759mA 360mOhm Max 1210 (3225 Metric)

270nH Unshielded Inductor 759mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42052TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Surface Mount Inductors - 2126040 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N9 0402DC-2N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details