API Delevan, Inc. Fixed Inductors 1210R-223J

Description
22µH Unshielded Inductor 224mA 3.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Inductor 224mA 3.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42051JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42051JTR-ND
Fixed Inductors DN42051JTR-ND
22µH Unshielded Inductor 224mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Inductor 224mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42051JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42051JDKR-ND
Fixed Inductors DN42051JDKR-ND
22µH Unshielded Inductor 224mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Inductor 224mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42051JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42051JCT-ND
Fixed Inductors DN42051JCT-ND
22µH Unshielded Inductor 224mA 3.7Ohm Max 1210 (3225 Metric)

22µH Unshielded Inductor 224mA 3.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor;RF;Ind 22uH;Tol +/-5%;Cur 224mA;SMT;Case 1210;DCR 3.7 Ohms;SRF 20MHz - 70033168 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 22uH;Tol +/-5%;Cur 224mA;SMT;Case 1210;DCR 3.7 Ohms;SRF 20MHz
70033168
Inductor;RF;Ind 22uH;Tol +/-5%;Cur 224mA;SMT;Case 1210;DCR 3.7 Ohms;SRF 20MHz 70033168
1210 Series Unshielded Surface Mounted Inductors Operating Temperature Range: –55°C to +125°C Current Rating at 90°C Ambient: 35°C Rise Maximum Power Dissipation at 90°C: Phenolic: 0.168 W Iron: 0.287 W Ferrite: 0.287 W Phenolic core, surface mount.

1210 Series Unshielded Surface Mounted Inductors
Operating Temperature Range: –55°C to +125°C
Current Rating at 90°C Ambient: 35°C Rise
Maximum Power Dissipation at 90°C:
Phenolic: 0.168 W
Iron: 0.287 W
Ferrite: 0.287 W
Phenolic core, surface mount.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42051JTR-ND 70033168
Product Name Fixed Inductors Inductor;RF;Ind 22uH;Tol +/-5%;Cur 224mA;SMT;Case 1210;DCR 3.7 Ohms;SRF 20MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details