API Delevan, Inc. Fixed Inductors 1210R-223H

Description
22µH Unshielded Inductor 224mA 3.7Ohm Max 2-SMD
Request a Quote Datasheet
Description
22µH Unshielded Inductor 224mA 3.7Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-223H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-223H-ND
Fixed Inductors 1210R-223H-ND
22µH Unshielded Inductor 224mA 3.7Ohm Max 2-SMD

22µH Unshielded Inductor 224mA 3.7Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-223H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0082 microH
View Details
2 suppliers
Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details