API Delevan, Inc. Fixed Inductors 1210R-182J

Description
1.8µH Unshielded Inductor 454mA 900mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 454mA 900mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42046JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42046JDKR-ND
Fixed Inductors DN42046JDKR-ND
1.8µH Unshielded Inductor 454mA 900mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Inductor 454mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42046JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42046JCT-ND
Fixed Inductors DN42046JCT-ND
1.8µH Unshielded Inductor 454mA 900mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Inductor 454mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42046JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42046JTR-ND
Fixed Inductors DN42046JTR-ND
1.8µH Unshielded Inductor 454mA 900mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Inductor 454mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42046JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers