API Delevan, Inc. Fixed Inductors 1210R-180J

Description
18nH Unshielded Inductor 821mA 180mOhm Max 2-SMD
Request a Quote Datasheet
Description
18nH Unshielded Inductor 821mA 180mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-180J-ND
Fixed Inductors 1210R-180J-ND
18nH Unshielded Inductor 821mA 180mOhm Max 2-SMD

18nH Unshielded Inductor 821mA 180mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-180J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details