API Delevan, Inc. Fixed Inductors 1210R-153H

Description
15µH Unshielded Inductor 257mA 2.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
15µH Unshielded Inductor 257mA 2.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-153H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-153H-ND
Fixed Inductors 1210R-153H-ND
15µH Unshielded Inductor 257mA 2.8Ohm Max 2-SMD

15µH Unshielded Inductor 257mA 2.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-153H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0020 microH
View Details
2 suppliers
Surface Mount Inductors - 2567683 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details