API Delevan, Inc. Fixed Inductors 1210R-122J

Description
1.2µH Unshielded Inductor 497mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 497mA 750mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42033JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42033JTR-ND
Fixed Inductors DN42033JTR-ND
1.2µH Unshielded Inductor 497mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Inductor 497mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42033JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42033JCT-ND
Fixed Inductors DN42033JCT-ND
1.2µH Unshielded Inductor 497mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Inductor 497mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42033JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42033JDKR-ND
Fixed Inductors DN42033JDKR-ND
1.2µH Unshielded Inductor 497mA 750mOhm Max 1210 (3225 Metric)

1.2µH Unshielded Inductor 497mA 750mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42033JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details