API Delevan, Inc. Fixed Inductors 1210R-121F

Description
120nH Unshielded Inductor 971mA 220mOhm Max 2-SMD
Request a Quote Datasheet
Description
120nH Unshielded Inductor 971mA 220mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-121F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-121F-ND
Fixed Inductors 1210R-121F-ND
120nH Unshielded Inductor 971mA 220mOhm Max 2-SMD

120nH Unshielded Inductor 971mA 220mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-121F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details