API Delevan, Inc. Fixed Inductors - 1210R-104F 1210R-104F

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 905234-1210R-104F Series: 1210R Operating Temperature Range: -55°C ~ 125°C Features: 100 µH Unshielded - Inductor 120 mA 13Ohm Max 2-SMD Package: 2-SMD Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 905234-1210R-104F Series: 1210R Operating Temperature Range: -55°C ~ 125°C Features: 100 µH Unshielded - Inductor 120 mA 13Ohm Max 2-SMD Package: 2-SMD Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1210R-104F
905234-1210R-104F
Fixed Inductors - 1210R-104F 905234-1210R-104F
Manufacturer: API Delevan Inc. Win Source Part Number: 905234-1210R-104F Series: 1210R Operating Temperature Range: -55°C ~ 125°C Features: 100 µH Unshielded - Inductor 120 mA 13Ohm Max 2-SMD Package: 2-SMD Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: API Delevan Inc.
Win Source Part Number: 905234-1210R-104F
Series: 1210R
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µH Unshielded - Inductor 120 mA 13Ohm Max 2-SMD
Package: 2-SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 1210R-104F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-104F-ND
Fixed Inductors 1210R-104F-ND
100µH Unshielded Inductor 120mA 13Ohm Max 2-SMD

100µH Unshielded Inductor 120mA 13Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 905234-1210R-104F 1210R-104F-ND
Product Name Fixed Inductors - 1210R-104F Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details