API Delevan, Inc. Fixed Inductors 1210R-103K

Description
10µH Unshielded Inductor 297mA 2.1Ohm Max 2-SMD
Request a Quote Datasheet
Description
10µH Unshielded Inductor 297mA 2.1Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1210R-103KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210R-103KTR-ND
Fixed Inductors 197-1210R-103KTR-ND
10µH Unshielded Inductor 297mA 2.1Ohm Max 2-SMD

10µH Unshielded Inductor 297mA 2.1Ohm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 197-1210R-103KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210R-103KDKR-ND
Fixed Inductors 197-1210R-103KDKR-ND
FIXED IND 10UH 297MA 2.1 OHM SMD

FIXED IND 10UH 297MA 2.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-1210R-103KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1210R-103KCT-ND
Fixed Inductors 197-1210R-103KCT-ND
FIXED IND 10UH 297MA 2.1 OHM SMD

FIXED IND 10UH 297MA 2.1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1210R-103KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details