API Delevan, Inc. Fixed Inductors 1210R-102J

Description
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42029JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42029JTR-ND
Fixed Inductors DN42029JTR-ND
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42029JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42029JCT-ND
Fixed Inductors DN42029JCT-ND
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42029JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42029JDKR-ND
Fixed Inductors DN42029JDKR-ND
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1210R-102J
1001266-1210R-102J
Fixed Inductors - 1210R-102J 1001266-1210R-102J
Manufacturer: API Delevan Inc. Win Source Part Number: 1001266-1210R-102J Packaging: Reel - TR Current Rating: 515mA Inductance: 1μH Height - Seated (Max): 0.101" (2.57mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 120MHz Frequency - Test: 7.9MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1001266-1210R-102J
Packaging: Reel - TR
Current Rating: 515mA
Inductance: 1μH
Height - Seated (Max): 0.101" (2.57mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 120MHz
Frequency - Test: 7.9MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1uH 515mA Inductor and Choke - 71-1210R-102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 515mA Inductor and Choke
71-1210R-102J
SMD 1uH 515mA Inductor and Choke 71-1210R-102J
1uH 5% Unshielded Wirewound Inductor, Ferrite, 1210 SMD, 515mA Product overview: 1210R-102J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 515mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 515mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210R-102J can be used for catalog matching and distributor lookup.

1uH 5% Unshielded Wirewound Inductor, Ferrite, 1210 SMD, 515mA Product overview: 1210R-102J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 515mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 515mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210R-102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42029JTR-ND 1001266-1210R-102J 71-1210R-102J
Product Name Fixed Inductors Fixed Inductors - 1210R-102J SMD 1uH 515mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details