API Delevan, Inc. Fixed Inductors 1210R-101K

Description
100nH Unshielded Inductor 1.018A 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Inductor 1.018A 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42028CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42028CT-ND
Fixed Inductors DN42028CT-ND
100nH Unshielded Inductor 1.018A 200mOhm Max 1210 (3225 Metric)

100nH Unshielded Inductor 1.018A 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42028TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42028TR-ND
Fixed Inductors DN42028TR-ND
100nH Unshielded Inductor 1.018A 200mOhm Max 1210 (3225 Metric)

100nH Unshielded Inductor 1.018A 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42028DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42028DKR-ND
Fixed Inductors DN42028DKR-ND
100nH Unshielded Inductor 1.018A 200mOhm Max 1210 (3225 Metric)

100nH Unshielded Inductor 1.018A 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42028CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details