API Delevan, Inc. Fixed Inductors 1210R-100K

Description
10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42027CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42027CT-ND
Fixed Inductors DN42027CT-ND
10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)

10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42027DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42027DKR-ND
Fixed Inductors DN42027DKR-ND
10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)

10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN42027TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42027TR-ND
Fixed Inductors DN42027TR-ND
10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)

10nH Unshielded Inductor 966mA 130mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42027CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0075 microH
View Details
Surface Mount Inductors - 2469838 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details