API Delevan, Inc. Fixed Inductors 1210R-082J

Description
8.2nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD
Request a Quote Datasheet
Description
8.2nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-082J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-082J-ND
Fixed Inductors 1210R-082J-ND
8.2nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD

8.2nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-082J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details