API Delevan, Inc. Fixed Inductors 1210R-068K

Description
6.8nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD
Request a Quote Datasheet
Description
6.8nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-068K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-068K-ND
Fixed Inductors 1210R-068K-ND
6.8nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD

6.8nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-068K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details