API Delevan, Inc. Fixed Inductors 1210R-022M

Description
2.2nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.2nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210R-022M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210R-022M-ND
Fixed Inductors 1210R-022M-ND
2.2nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD

2.2nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210R-022M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details