API Delevan, Inc. Fixed Inductors 1210-822J

Description
8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN10822JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10822JTR-ND
Fixed Inductors DN10822JTR-ND
8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Inductor 305mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN10822JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details