API Delevan, Inc. Fixed Inductors 1210-683K

Description
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN10683TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10683TR-ND
Fixed Inductors DN10683TR-ND
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN10683TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2469832 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details