API Delevan, Inc. Fixed Inductors 1210-683J

Description
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN10683JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10683JTR-ND
Fixed Inductors DN10683JTR-ND
68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)

68µH Unshielded Inductor 144mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN10683JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details