API Delevan, Inc. Fixed Inductors 1210-563J

Description
56µH Unshielded Inductor 152mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Inductor 152mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN10563JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10563JTR-ND
Fixed Inductors DN10563JTR-ND
56µH Unshielded Inductor 152mA 8Ohm Max 1210 (3225 Metric)

56µH Unshielded Inductor 152mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN10563JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers