API Delevan, Inc. Fixed Inductors 1210-563H

Description
56µH Unshielded Inductor 152mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Inductor 152mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-563H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-563H-ND
Fixed Inductors 1210-563H-ND
56µH Unshielded Inductor 152mA 8Ohm Max 1210 (3225 Metric)

56µH Unshielded Inductor 152mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-563H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers