API Delevan, Inc. Fixed Inductors 1210-391K

Description
390nH Unshielded Inductor 679mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Inductor 679mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN10391TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10391TR-ND
Fixed Inductors DN10391TR-ND
390nH Unshielded Inductor 679mA 450mOhm Max 1210 (3225 Metric)

390nH Unshielded Inductor 679mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN10391TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details