API Delevan, Inc. Fixed Inductors 1210-272F

Description
2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-272F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-272F-ND
Fixed Inductors 1210-272F-ND
2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Inductor 411mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-272F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers