API Delevan, Inc. Fixed Inductors 1210-271F

Description
270nH Unshielded Inductor 759mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Inductor 759mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-271F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-271F-ND
Fixed Inductors 1210-271F-ND
270nH Unshielded Inductor 759mA 360mOhm Max 1210 (3225 Metric)

270nH Unshielded Inductor 759mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-271F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A129469TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details