SMD Inductor 2.2uH 5% Ferrite Unshielded 1210 Product overview: 1210-222J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-222J can be used for catalog matching and distributor lookup.
2.2µH Unshielded Inductor 431mA 1Ohm Max 1210 (3225 Metric)
Manufacturer: API Delevan Inc.
Win Source Part Number: 760301-1210-222J
Series: 1210
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Current Rating: 431mA
Shielding: Unshielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 70MHz
Test Frequency: 7.9MHz
Family Name: 1210
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1 Ohm Max
Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.101" (2.57mm)
Alternative Parts (Cross-Reference): AISM-1210-2R2K-T; BCL322522-2R2MLF; MCFT000184;
Introduction Date: July 27, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1210-222J | DN10222JTR-ND | 760301-1210-222J |
| Product Name | SMD 2.2uH Inductor and Choke | Fixed Inductors | Fixed Inductors - 1210-222J |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |