API Delevan, Inc. 1.8uH 454mA 7.9MHz Inductor and Choke 1210-182J

Description
1.8uH 5% RF Inductor, Ferrite, 1210 SM, 454mA, 7.9MHz Product overview: 1210-182J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH, 454mA, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, 454mA, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-182J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8uH 5% RF Inductor, Ferrite, 1210 SM, 454mA, 7.9MHz Product overview: 1210-182J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH, 454mA, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, 454mA, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-182J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8uH 454mA 7.9MHz Inductor and Choke - 71-1210-182J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8uH 454mA 7.9MHz Inductor and Choke
71-1210-182J
1.8uH 454mA 7.9MHz Inductor and Choke 71-1210-182J
1.8uH 5% RF Inductor, Ferrite, 1210 SM, 454mA, 7.9MHz Product overview: 1210-182J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH, 454mA, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, 454mA, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-182J can be used for catalog matching and distributor lookup.

1.8uH 5% RF Inductor, Ferrite, 1210 SM, 454mA, 7.9MHz Product overview: 1210-182J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH, 454mA, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, 454mA, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-182J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DN10182JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10182JTR-ND
Fixed Inductors DN10182JTR-ND
1.8µH Unshielded Inductor 454mA 900mOhm Max 1210 (3225 Metric)

1.8µH Unshielded Inductor 454mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1008350-1210-182J
Inductors, Coils, Chokes - Fixed Inductors 1008350-1210-182J
Win Source Part Number: 1008350-1210-182J Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1210 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.8 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 75MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 900mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Current Rating (Amps): 454 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: DN10182JCT,1210-182J TR 500,1210182J,DN10182 JTR RoHS Status: RoHS non-compliant

Win Source Part Number: 1008350-1210-182J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1210
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.8 µH
Height - Seated (Max): 0.101" (2.57mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 75MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 900mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
Current Rating (Amps): 454 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: DN10182JCT,1210-182J TR 500,1210182J,DN10182JTR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1210-182J DN10182JTR-ND 1008350-1210-182J
Product Name 1.8uH 454mA 7.9MHz Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite Ferrite
Inductance Range 1.8 microH 1.8 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data