API Delevan, Inc. Fixed Inductors 1210-152J

Description
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN10152JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10152JTR-ND
Fixed Inductors DN10152JTR-ND
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1177693-1210-152J
Inductors, Coils, Chokes - Fixed Inductors 1177693-1210-152J
Win Source Part Number: 1177693-1210-152J Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1210 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 85MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 850mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Alternative Parts (Cross-Reference): 1210152J; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Current Rating (Amps): 467 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: DN10152JTR,1210152J, DN10152JCT,1210-152J TR 500 RoHS Status: RoHS non-compliant

Win Source Part Number: 1177693-1210-152J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1210
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.101" (2.57mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 85MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 850mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Alternative Parts (Cross-Reference): 1210152J;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current Rating (Amps): 467 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: DN10152JTR,1210152J,DN10152JCT,1210-152J TR 500
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 1.5uH Inductor and Choke - 71-1210-152J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH Inductor and Choke
71-1210-152J
SMD 1.5uH Inductor and Choke 71-1210-152J
1.5uH 5% Unshielded Wirewound Inductor, 1210 SMD, Ferrite Product overview: 1210-152J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-152J can be used for catalog matching and distributor lookup.

1.5uH 5% Unshielded Wirewound Inductor, 1210 SMD, Ferrite Product overview: 1210-152J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-152J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN10152JTR-ND 1177693-1210-152J 71-1210-152J
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.5uH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details