API Delevan, Inc. Fixed Inductors 1210-152G

Description
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-152G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-152G-ND
Fixed Inductors 1210-152G-ND
1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Inductor 467mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-152G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data