API Delevan, Inc. Fixed Inductors 1210-151G

Description
150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-151G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-151G-ND
Fixed Inductors 1210-151G-ND
150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)

150nH Unshielded Inductor 910mA 250mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-151G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details
Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details