API Delevan, Inc. Fixed Inductors 1210-120J

Description
12nH Unshielded Inductor 931mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Inductor 931mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-120J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-120J-ND
Fixed Inductors 1210-120J-ND
12nH Unshielded Inductor 931mA 140mOhm Max 1210 (3225 Metric)

12nH Unshielded Inductor 931mA 140mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-120J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Surface Mount Inductors - 1678238 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details