API Delevan, Inc. Fixed Inductors 1210-104G

Description
100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-104G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-104G-ND
Fixed Inductors 1210-104G-ND
100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)

100µH Unshielded Inductor 120mA 13Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-104G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details