API Delevan, Inc. Fixed Inductors 1210-103K

Description
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN10103TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10103TR-ND
Fixed Inductors DN10103TR-ND
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN10103TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
3 suppliers
Surface Mount Inductors - 2567721P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers