API Delevan, Inc. Fixed Inductors 1210-103J

Description
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN10103JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10103JTR-ND
Fixed Inductors DN10103JTR-ND
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN10103JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10103JCT-ND
Fixed Inductors DN10103JCT-ND
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN10103JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10103JDKR-ND
Fixed Inductors DN10103JDKR-ND
10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Inductor 297mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN10103JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details