API Delevan, Inc. Fixed Inductors 1210-102J

Description
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN10102JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN10102JTR-ND
Fixed Inductors DN10102JTR-ND
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1210-102J
760292-1210-102J
Fixed Inductors - 1210-102J 760292-1210-102J
Manufacturer: API Delevan Inc. Win Source Part Number: 760292-1210-102J Series: 1210 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Current Rating: 515mA Shielding: Unshielded Inductance: 1μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 120MHz Test Frequency: 7.9MHz Family Name: 1210 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.101" (2.57mm) Alternative Parts (Cross-Reference): AISM-1210-1R0J-T; MCFT000182; BCL322522-1R0MLF; Introduction Date: July 27, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 760292-1210-102J
Series: 1210
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Current Rating: 515mA
Shielding: Unshielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 120MHz
Test Frequency: 7.9MHz
Family Name: 1210
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.101" (2.57mm)
Alternative Parts (Cross-Reference): AISM-1210-1R0J-T; MCFT000182; BCL322522-1R0MLF;
Introduction Date: July 27, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1uH 7.9MHz 515mA Inductor and Choke - 71-1210-102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 7.9MHz 515mA Inductor and Choke
71-1210-102J
SMD 1uH 7.9MHz 515mA Inductor and Choke 71-1210-102J
1uH 5% Ferrite SMD Inductor, 7.9MHz, 515mA, 0.7 Ohm DCR Product overview: 1210-102J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 7.9MHz, 515mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 7.9MHz, 515mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-102J can be used for catalog matching and distributor lookup.

1uH 5% Ferrite SMD Inductor, 7.9MHz, 515mA, 0.7 Ohm DCR Product overview: 1210-102J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 7.9MHz, 515mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 7.9MHz, 515mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1210-102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1210-102J - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1210-102J
Fixed Inductors 1210-102J
FIXED IND 1UH 515MA 700 MOHM SMD

FIXED IND 1UH 515MA 700 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN10102JTR-ND 760292-1210-102J 71-1210-102J 1210-102J
Product Name Fixed Inductors Fixed Inductors - 1210-102J SMD 1uH 7.9MHz 515mA Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details