API Delevan, Inc. Fixed Inductors 1210-102F

Description
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-102F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-102F-ND
Fixed Inductors 1210-102F-ND
1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Inductor 515mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-102F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details