API Delevan, Inc. Fixed Inductors 1210-039J

Description
3.9nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1210-039J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1210-039J-ND
Fixed Inductors 1210-039J-ND
3.9nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)

3.9nH Unshielded Inductor 1.562A 50mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1210-039J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details