API Delevan, Inc. Fixed Inductors 103-822FS

Description
8.2µH Unshielded Inductor 195mA 2.5Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 195mA 2.5Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-822FS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-822FS-ND
Fixed Inductors 103-822FS-ND
8.2µH Unshielded Inductor 195mA 2.5Ohm Max Nonstandard, 2 Lead

8.2µH Unshielded Inductor 195mA 2.5Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-822FS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details