API Delevan, Inc. Fixed Inductors 103-821HS

Description
820nH Unshielded Inductor 430mA 530mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
820nH Unshielded Inductor 430mA 530mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-821HS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-821HS-ND
Fixed Inductors 103-821HS-ND
820nH Unshielded Inductor 430mA 530mOhm Max Nonstandard, 2 Lead

820nH Unshielded Inductor 430mA 530mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-821HS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details