API Delevan, Inc. Fixed Inductors 103-682K

Description
6.8µH Unshielded Inductor 210mA 2.2Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 210mA 2.2Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-682K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-682K-ND
Fixed Inductors 103-682K-ND
6.8µH Unshielded Inductor 210mA 2.2Ohm Max Nonstandard, 2 Lead

6.8µH Unshielded Inductor 210mA 2.2Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-682K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details