API Delevan, Inc. Fixed Inductors 103-681J

Description
680nH Unshielded Inductor 435mA 520mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
680nH Unshielded Inductor 435mA 520mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-681J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-681J-ND
Fixed Inductors 103-681J-ND
680nH Unshielded Inductor 435mA 520mOhm Max Nonstandard, 2 Lead

680nH Unshielded Inductor 435mA 520mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-681J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers