API Delevan, Inc. Fixed Inductors 103-680M

Description
68nH Unshielded Inductor 705mA 195mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
68nH Unshielded Inductor 705mA 195mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-680M-ND
Fixed Inductors 103-680M-ND
68nH Unshielded Inductor 705mA 195mOhm Max Nonstandard, 2 Lead

68nH Unshielded Inductor 705mA 195mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-680M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details